Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,319.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4,319.12
|
No stock
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Certification | Cannot be Certified |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Hydraulic Handtool Hp 60 H,incl.die Sets |Amp Te Connectivity 1110956-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1110956-7?
Additional datasheets, footprints and schematics for 1110956-7 are listed on our Part Details page. You can also find images and similar parts to 1110956-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1110956-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1110956-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1110956-7 fall under?
The 1110956-7 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1110956-7 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1110956-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1110956-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1110956-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1110956-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1110956-7 often in real-time on the comparison pages.
What if I can't find stock of 1110956-7?
You can fill out our help required form which you can use to request a quote for 1110956-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.