Status: | Unknown |
---|---|
Series: | HSAutoLink 111015 Series |
RoHS: | Unknown |
Connector A | Mini USB Type B Plug |
---|---|
Connector B | USB Type A Receptacle |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | HSAutoLink 111015 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | USB |
Cable Length | 0.5m |
Computer Connector A | USB 2.0 A Socket |
Computer Connector B | USB Mini B Plug |
Connector Type A | USB 2.0 A Socket |
Connector Type B | USB Mini B Plug |
A receptacle to mini B plug cable assy | RS |
HSAUTOLINK USCAR/USB SER, USB 2.0 CableAssy, Female USBA to Male Mini USB B,500mm | Molex Incorporated 111015-0101 | RS Americas |
Usb Mini-B Plug Pol B To Std-A 500Mm |Molex 111015-0101 | Newark Electronics |
Cable Assembly 0.5m USB Type A to Mini USB Type B PL-RCP Bag | Avnet America |
USB CABLE, 2.0, PLUG-RCPT, 500MM | Farnell |
Where can I find additional details, specifications and documents for a 111015-0101?
Additional datasheets, footprints and schematics for 111015-0101 are listed on our Part Details page. You can also find images and similar parts to 111015-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111015-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111015-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111015-0101 fall under?
The 111015-0101 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 111015-0101 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111015-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 111015-0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111015-0101 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 111015-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111015-0101 often in real-time on the comparison pages.
What if I can't find stock of 111015-0101?
You can fill out our help required form which you can use to request a quote for 111015-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.