Status: | Unknown |
---|---|
Series: | HSAutoLink 111015 Series |
RoHS: | Unknown |
Connector A | Mini USB Type B Plug |
---|---|
Connector B | USB Type A Receptacle |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | HSAutoLink 111015 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | USB |
Cable Length | 0.5m |
Computer Connector A | USB 2.0 A Socket |
Computer Connector B | USB Mini B Plug |
Connector Type A | USB 2.0 A Socket |
Connector Type B | USB Mini B Plug |
A receptacle to mini B plug cable assy | RS |
USB CABLE, 2.0, PLUG-RCPT, 500MM | Farnell |
Usb Mini-B Plug Pol A To Std-A 500Mm/Molex |Molex 111015-0100 | Newark Electronics |
Cable Assembly USB 0.5m USB Type A to USB Mini-B M-F | Avnet America |
HSAutoLink⢠Cable Assembly, USCAR/USB TYPE A Receptacle-to-MINI-B Plug, 0.50m Length, Polarization A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 111015-0100?
Additional datasheets, footprints and schematics for 111015-0100 are listed on our Part Details page. You can also find images and similar parts to 111015-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111015-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111015-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111015-0100 fall under?
The 111015-0100 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 111015-0100 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111015-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 111015-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111015-0100 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 111015-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111015-0100 often in real-time on the comparison pages.
What if I can't find stock of 111015-0100?
You can fill out our help required form which you can use to request a quote for 111015-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.