Status: | Unknown |
---|---|
Series: | HSAutoLink 111014 Series |
RoHS: | Unknown |
Prices starting from US$6.76
Connector A | Mini USB Type B Plug |
---|---|
Connector B | Mini USB Type B Plug |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | HSAutoLink 111014 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | USB |
Cable Length | 0.5m |
Computer Connector A | USB Mini B Plug |
Computer Connector B | USB Mini B Plug |
Connector Type A | USB Mini B Plug |
Connector Type B | USB Mini B Plug |
Usb Cables/Ieee 1394 Cables Usb Mini B Plug Asby |Molex 111014-5001 | Newark Electronics |
Molex USB Cables / IEEE 1394 Cables USB MINI B | Distrelec |
Cable Assembly USB 0.5m USB Mini-B to Mini-B M-M | Avnet America |
Mini B plug to mini B plug cable assy | Molex Incorporated 111014-5001 | RS Americas |
USB CABLE, 2.0, PLUG-PLUG, 500MM | Farnell |
Where can I find additional details, specifications and documents for a 111014-5001?
Additional datasheets, footprints and schematics for 111014-5001 are listed on our Part Details page. You can also find images and similar parts to 111014-5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111014-5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111014-5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111014-5001 fall under?
The 111014-5001 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 111014-5001 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111014-5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 111014-5001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111014-5001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 111014-5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111014-5001 often in real-time on the comparison pages.
What if I can't find stock of 111014-5001?
You can fill out our help required form which you can use to request a quote for 111014-5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.