Status: | Unknown |
---|---|
Series: | HSAutoLink 111005 Series |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
No stock
|
Buy Now |
Connector A | Mini USB Type B Receptacle |
---|---|
Connector B | Mini USB Type B Plug |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | HSAutoLink 111005 Series |
Cable Assembly Type | USB |
Cable Length | 0.5m |
Computer Connector A | USB Mini B Plug |
Computer Connector B | USB Mini B Inline Socket |
Connector Type A | USB Mini B Plug |
Connector Type B | USB Mini B Inline Socket |
USB CABLE, 2.0, RCPT-PLUG, 500MM | Farnell |
Where can I find additional details, specifications and documents for a 111005-1010?
Additional datasheets, footprints and schematics for 111005-1010 are listed on our Part Details page. You can also find images and similar parts to 111005-1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111005-1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111005-1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111005-1010 fall under?
The 111005-1010 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 111005-1010 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111005-1010 you can contact the distributor directly for product support, shipping queries etc.
Is the 111005-1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111005-1010 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 111005-1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111005-1010 often in real-time on the comparison pages.
What if I can't find stock of 111005-1010?
You can fill out our help required form which you can use to request a quote for 111005-1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.