Status: | Unknown |
---|---|
Series: | 1110 Series |
RoHS: | Unknown |
Product Range | 1110 Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BUREAU VERITAS CSA EN LLOYDS SEMKO UL VDE |
Behind Panel Depth | 47.5mm |
Bezel Depth | 19mm |
Bezel Width | 19mm |
Breaking Capacity Current AC | 16A |
Breaking Capacity Current DC | 16A |
External Length / Height | 66.6mm |
Fuse Current | 2A |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.25ohm |
No. of Mechanical Operations | 10000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Panel Cutout Diameter | 16mm |
Panel Thickness Max | 1.6mm |
Panel Thickness Min | 0.8mm |
Single Flat Panel Cut-out Diameter | 13.8mm |
Tripping Current | 2A |
Tripping Current Range | 13 - 46 sec |
Where can I find additional details, specifications and documents for a 1110-F112-P1M1-2A?
Additional datasheets, footprints and schematics for 1110-F112-P1M1-2A are listed on our Part Details page. You can also find images and similar parts to 1110-F112-P1M1-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1110-F112-P1M1-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1110-F112-P1M1-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1110-F112-P1M1-2A fall under?
The 1110-F112-P1M1-2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1110-F112-P1M1-2A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1110-F112-P1M1-2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1110-F112-P1M1-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1110-F112-P1M1-2A have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 1110-F112-P1M1-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1110-F112-P1M1-2A often in real-time on the comparison pages.
What if I can't find stock of 1110-F112-P1M1-2A?
You can fill out our help required form which you can use to request a quote for 1110-F112-P1M1-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.