Status: | Unknown |
---|---|
Series: | 1110 Series |
RoHS: | Unknown |
Prices starting from US$13.90
Product Range | 1110 Series |
---|---|
Current Rating | 16A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BUREAU VERITAS CSA EN LLOYDS SEMKO UL VDE |
Behind Panel Depth | 47.5mm |
Bezel Depth | 19mm |
Bezel Width | 19mm |
Breaking Capacity Current AC | 160A |
Breaking Capacity Current DC | 160A |
External Length / Height | 66.6mm |
Fuse Current | 16A |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.02ohm |
No. of Mechanical Operations | 6000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Panel Cutout Diameter | 16mm |
Panel Thickness Max | 1.6mm |
Panel Thickness Min | 0.8mm |
Single Flat Panel Cut-out Diameter | 13.8mm |
Tripping Current | 16A |
Tripping Current Range | 10 - 38 sec |
Where can I find additional details, specifications and documents for a 1110-F112-P1M1-16A?
Additional datasheets, footprints and schematics for 1110-F112-P1M1-16A are listed on our Part Details page. You can also find images and similar parts to 1110-F112-P1M1-16A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1110-F112-P1M1-16A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1110-F112-P1M1-16A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1110-F112-P1M1-16A fall under?
The 1110-F112-P1M1-16A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1110-F112-P1M1-16A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1110-F112-P1M1-16A you can contact the distributor directly for product support, shipping queries etc.
Is the 1110-F112-P1M1-16A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1110-F112-P1M1-16A have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1110-F112-P1M1-16A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1110-F112-P1M1-16A often in real-time on the comparison pages.
What if I can't find stock of 1110-F112-P1M1-16A?
You can fill out our help required form which you can use to request a quote for 1110-F112-P1M1-16A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.