Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Unknown |
No. of Switch Positions | 5 Position |
---|---|
No. of Poles | 5 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 125V |
Product Range | 111 Series |
Illumination | Non Illuminated |
Switch, Rotary Tap, Sp5T, 15A, 125V | Newark Electronics |
MODEL 111 TAP SWITCH 15A 125V | Ohmite 111-5E | RS Americas |
Where can I find additional details, specifications and documents for a 111-5E?
Additional datasheets, footprints and schematics for 111-5E are listed on our Part Details page. You can also find images and similar parts to 111-5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-5E fall under?
The 111-5E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 111-5E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-5E you can contact the distributor directly for product support, shipping queries etc.
Is the 111-5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111-5E have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 111-5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-5E often in real-time on the comparison pages.
What if I can't find stock of 111-5E?
You can fill out our help required form which you can use to request a quote for 111-5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.