Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$149.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$188.22
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$217.69
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$176.00
|
17
in stock
|
Buy Now | |
RS Americas
from US$267.94
|
-
|
Buy Now | |
element14
from US$149.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 20Core |
Wire Gauge | 28AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Multi-coloured |
Cable Width | 17.78mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 0.89mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Flat (Ribbon) |
Conductor Make-up | 7/36AWG |
Current Rating | 1.3A |
External Length / Height | 0.89mm |
External Width | 17.8mm |
Insulation Resistance | 100Gohm |
Operating Temperature Max | 105°C |
Bonded Ribbon Cable 28 Awg/Amphenol Commercial Products |Amphenol Communications Solutions 1112803020 | Newark Electronics |
Bonded Ribbon Cable 28 Awg | Rapid Electronics |
Bonded Ribbon Cable 28 Awg | Amphenol Commercial (Amphenol CS) 1112803020 | RS Americas |
RIBBON CABLE, BONDED, 20CORE, 30.5M | element14 |
Ribbon Cable 20Conductors 28AWG Tin Plated Copper Black 300V 1.3A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 111-2803-020?
Additional datasheets, footprints and schematics for 111-2803-020 are listed on our Part Details page. You can also find images and similar parts to 111-2803-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-2803-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-2803-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-2803-020 fall under?
The 111-2803-020 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 111-2803-020 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-2803-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 111-2803-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111-2803-020 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 111-2803-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-2803-020 often in real-time on the comparison pages.
What if I can't find stock of 111-2803-020?
You can fill out our help required form which you can use to request a quote for 111-2803-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.