Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Unknown |
No. of Switch Positions | 10 Position |
---|---|
Illumination | Non Illuminated |
Product Range | 111 Series |
Angle of Throw | 30 |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
Contact Voltage DC Max | 20V |
Switch, Rotary Tap, Sp10T, 15A, 125V | Newark Electronics |
Rotary Switch Wafer, 10 Way, 3/16 in Mounting, Solder | Ohmite 111-10E | RS Americas |
Where can I find additional details, specifications and documents for a 111-10E?
Additional datasheets, footprints and schematics for 111-10E are listed on our Part Details page. You can also find images and similar parts to 111-10E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-10E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-10E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-10E fall under?
The 111-10E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 111-10E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-10E you can contact the distributor directly for product support, shipping queries etc.
Is the 111-10E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111-10E have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 111-10E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-10E often in real-time on the comparison pages.
What if I can't find stock of 111-10E?
You can fill out our help required form which you can use to request a quote for 111-10E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.