111-01666 Cable Management by HellermanTyton

CABLE TIE, 200MM, PPMP, PK100Cable

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Farnell
Farnell
from US$19.29
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.95
1
in stock
Buy Now
Logo for element14
element14
from US$28.94
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.82
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.89
-
Buy Now
Logo for Sager
Sager
from US$0.79
-
Buy Now

Specifications

Cable Tie Material PP (Polypropylene) / Metal Particles
Cable Tie Colour Blue
Cable Tie Length 200mm
Cable Tie Width 4.6mm
Cable Bundle Diameter Max 50mm
Minimum Loop Tensile Strength 150N
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 111-01666?

Additional datasheets, footprints and schematics for 111-01666 are listed on our Part Details page. You can also find images and similar parts to 111-01666 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 111-01666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-01666 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 111-01666 fall under?

The 111-01666 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.

Can I view similar or alternative parts?

You can view similar parts to 111-01666 when available in the Cable Ties range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 111-01666 you can contact the distributor directly for product support, shipping queries etc.

Is the 111-01666 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 111-01666 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 111-01666.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 111-01666 often in real-time on the comparison pages.

What if I can't find stock of 111-01666?

You can fill out our help required form which you can use to request a quote for 111-01666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay