Status: | Unknown |
---|---|
Series: | 111 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Gender | Plug |
Connector Type | SCSI |
Contact Termination Type | Solder |
Product Range | 111 Series |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector, Scsi, Plug, 14 Position, Solder | Newark Electronics |
CONNECTOR, SCSI, PLUG, 14 POSITION, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 111-014-103L001?
Additional datasheets, footprints and schematics for 111-014-103L001 are listed on our Part Details page. You can also find images and similar parts to 111-014-103L001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111-014-103L001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-014-103L001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111-014-103L001 fall under?
The 111-014-103L001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 111-014-103L001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111-014-103L001 you can contact the distributor directly for product support, shipping queries etc.
Is the 111-014-103L001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111-014-103L001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 111-014-103L001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111-014-103L001 often in real-time on the comparison pages.
What if I can't find stock of 111-014-103L001?
You can fill out our help required form which you can use to request a quote for 111-014-103L001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.