111-00698 Cable by HellermanTyton

CABLE TIE 150MM ETFE 30LB BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Farnell
Farnell
from US$121.30
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.05
1,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$111.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.68
-
Buy Now
Logo for element14
element14
from US$139.91
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.37
-
Buy Now
Logo for Sager
Sager
from US$2.10
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Tie Material ETFE (Ethylene Tetrafluoroethylene) Fluoropolymer
Cable Tie Length 150mm
Cable Tie Width 3.5mm
Cable Bundle Diameter Max 36mm
Product Range -
Tensile Strength Pounds 30lb


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 111-00698?

Additional datasheets, footprints and schematics for 111-00698 are listed on our Part Details page. You can also find images and similar parts to 111-00698 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 111-00698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-00698 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 111-00698 fall under?

The 111-00698 is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to 111-00698 when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 111-00698 you can contact the distributor directly for product support, shipping queries etc.

Is the 111-00698 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 111-00698 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 111-00698.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 111-00698 often in real-time on the comparison pages.

What if I can't find stock of 111-00698?

You can fill out our help required form which you can use to request a quote for 111-00698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay