111-00265 Cable Management by HellermanTyton

CABLE TIE, BLUE, 100MM, PK100Cable Tie

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.16


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.76
145
Buy Now
Logo for element14 element14 US$9.56
145
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cable Tie Material Nylon 6.6 (Polyamide 6.6)
Cable Tie Colour Blue
Cable Tie Length 100mm
Cable Tie Width 2.5mm
Cable Bundle Diameter Max 20mm
Minimum Loop Tensile Strength 18lb
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 111-00265?

Additional datasheets, footprints and schematics for 111-00265 are listed on our Part Details page. You can also find images and similar parts to 111-00265 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 111-00265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111-00265 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 111-00265 fall under?

The 111-00265 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Cable Ties.

Can I view similar or alternative parts?

You can view similar parts to 111-00265 when available in the Cable Ties range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 111-00265 you can contact the distributor directly for product support, shipping queries etc.

Is the 111-00265 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 111-00265 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 111-00265.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 111-00265 often in real-time on the comparison pages.

What if I can't find stock of 111-00265?

You can fill out our help required form which you can use to request a quote for 111-00265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay