| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.06
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.06
|
12,793
in stock
|
Buy Now |
|
element14
from US$0.07
|
12,793
in stock
|
Buy Now |
|
Farnell
from US$0.06
|
12,793
in stock
|
Buy Now |
|
TME
from US$0.07
|
3,000
in stock
|
Buy Now |
|
RS
from US$43.12
|
12
in stock
|
Buy Now |
|
RS Americas
from US$20.81
|
3
in stock
|
Buy Now |
|
Rapid Electronics
from US$119.65
|
1
in stock
|
Buy Now |
|
Conrad
from US$97.26
|
1
in stock
|
Buy Now |
|
Northern Connectors
-
|
10
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
8
in stock
|
Buy Now |
|
Future Electronics
from US$0.06
|
0
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.08
|
0
in stock
|
Buy Now |
|
Sager
from US$18.13
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.06
|
0
in stock
|
Buy Now |
|
Heilind Europe
from US$222.18
|
0
in stock
|
Buy Now |
|
Relay Specialties
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | - |
|---|
| Battery Insulator, 50.8Mm X 5.5Mm | Newark Electronics |
| BATTERY INSULATOR, 50.8MM X 5.5MM | element14 |
| Battery insulator | TME |
| BATTERY INSULATOR | Future Electronics |
| Insulator AAA/Coin Cells Roll | Schukat Electronic |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Body Length | 38.1mm |
|---|---|
| Compressed Length | 31mm |
| Compression Load Max | 9.6N |
| External Diameter | 9.53mm |
| Wire Diameter | 0.6mm |
| RoHS Compliant | Yes |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Conduit Fittings & Accessories | Sager |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Crimp Tool Type | Hand |
|---|---|
| For Use With | 8-2AWG Insulated & 8-2/0AWG Non-Insulated Terminals & Connectors |
| Crimp Size | 8AWG to 2/0AWG |
| RoHS Compliant | NA |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| TERMINAL BLOCK CONNECTOR, HVY DTY DBL RW,11 POS,20AMPS,250 , KULKA 670AGP11 | RS Americas |
Where can I find additional details, specifications and documents for a 111?
Additional datasheets, footprints and schematics for 111 are listed on our Part Details page. You can also find images and similar parts to 111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 111 fall under?
The 111 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 111 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 111 you can contact the distributor directly for product support, shipping queries etc.
Is the 111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 111 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TME and RS have stock available or on a lead time for 111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 111 often in real-time on the comparison pages.
What if I can't find stock of 111?
You can fill out our help required form which you can use to request a quote for 111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.