110SWUDC Part Information

Details for 110SWUDC by Amperite

Switches & Relays > Relays > Time Delay Relays - Electromechanical

Part Specifications

Time Min 0.1s
Time Max 77.5h
Product Range SWUDC Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240VAC

Alternative Part Descriptions

  • TIME DELAY RELAY, DPDT, 77.5H, 240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:77.5h; Product Range:SWUDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110SWUDC?

Additional datasheets, footprints and schematics for 110SWUDC are listed in our Part Details tab. You can also find the 110SWUDC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110SWUDC in the Pricing & Inventory tab next to part details. You can view 110SWUDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110SWUDC fall under?

The 110SWUDC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 110SWUDC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110SWUDC you can contact the distributor directly for product support, shipping queries etc.

Is the 110SWUDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110SWUDC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 110SWUDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110SWUDC often in real-time on the comparison pages.

What if I can't find stock of 110SWUDC?

You can fill out our help required form which you can use to request a quote for 110SWUDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 110SWUDC

Loading...
Loading Results for 110SWUDC
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us