110MT160KPBF. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.06

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$75.06
4
in stock
Buy Now

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 1.6kV
Forward Current If(AV) 150A
Bridge Rectifier Case Style MTK
Forward Voltage VF Max 1.4V
No. of Pins 6Pins
Operating Temperature Max 150°C
RoHS Compliant No

Alternative Descriptions

No. Of Phases:Three Phase | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110MT160KPBF.?

Additional datasheets, footprints and schematics for 110MT160KPBF. are listed on our Part Details page. You can also find images and similar parts to 110MT160KPBF. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110MT160KPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110MT160KPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110MT160KPBF. fall under?

The 110MT160KPBF. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 110MT160KPBF. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110MT160KPBF. you can contact the distributor directly for product support, shipping queries etc.

Is the 110MT160KPBF. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110MT160KPBF. have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 110MT160KPBF..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110MT160KPBF. often in real-time on the comparison pages.

What if I can't find stock of 110MT160KPBF.?

You can fill out our help required form which you can use to request a quote for 110MT160KPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay