Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.80
|
No stock
|
Buy Now | |
RS Americas
from US$0.44
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
-
|
Buy Now | |
element14
from US$27.06
|
-
|
Buy Now | |
Carlton-Bates
from US$4.56
|
-
|
Buy Now | |
Sager
from US$3.58
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cleaner Type | - |
---|---|
Cleaner Applications | Industrial Office Equipments |
Dispensing Method | Can |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 500ml |
RENOVATEUR TOUTES SURFACES, 650ML | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 17.5mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | 26650 |
---|---|
No. of Batteries | 2 |
RoHS Compliant | Yes |
Battery Holder, 26650 Li-Ion, 2Cell, Pcb | Newark Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 26650 DUAL CELLHOLDR W/SOLDER CONTACT | Sager |
Where can I find additional details, specifications and documents for a 1109?
Additional datasheets, footprints and schematics for 1109 are listed on our Part Details page. You can also find images and similar parts to 1109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1109 fall under?
The 1109 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1109 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1109 you can contact the distributor directly for product support, shipping queries etc.
Is the 1109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1109 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1109 often in real-time on the comparison pages.
What if I can't find stock of 1109?
You can fill out our help required form which you can use to request a quote for 1109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.