Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
814
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
4,491
in stock
|
Buy Now | |
element14
from US$0.38
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
814
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.05
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$5.33
|
-
|
Buy Now | |
Sager
from US$4.12
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 1/2 |
MSCP | 0.24 |
Average Bulb Life | 5000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.08A |
External Length / Height | 18mm |
LED / Lamp Size | T-1 1/2 |
Operating life Time | 5000h |
Power Rating | 1W |
Total Light Output | 3lm |
Voltage Rating | 12V |
Voltage Rating VAC | 12V |
LAMP, WEDGE, T1.1/2, 12V, 1W | element14 |
Lamp, Incandescent,wedge, 12V, 1W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 8Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 6AWG |
Pitch Spacing | 11.11mm |
Rated Current | 65A |
Rated Voltage | 600V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | - |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 12.2mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | 26650 |
---|---|
No. of Batteries | 2 |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
Holder | Transfer Multisort Elektronik |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 26650 DUAL CELLHOLDR GOLD PLT S/M CONTAC | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1108?
Additional datasheets, footprints and schematics for 1108 are listed on our Part Details page. You can also find images and similar parts to 1108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1108 fall under?
The 1108 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1108 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1108 you can contact the distributor directly for product support, shipping queries etc.
Is the 1108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1108 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1108 often in real-time on the comparison pages.
What if I can't find stock of 1108?
You can fill out our help required form which you can use to request a quote for 1108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.