No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | - |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 15.24mm |
Pin Format | DIP |
Machine Tooled 4 Pin Full-Can Crystal Oscillator Socket 10 pcs | Jameco Electronics |
Socket, Dil, Oscillator | Newark Electronics |
SOCKET, DIL, OSCILLATOR | element14 |
14 Pin Oscillator Socket | RS |
Where can I find additional details, specifications and documents for a 1107741?
Additional datasheets, footprints and schematics for 1107741 are listed on our Part Details page. You can also find images and similar parts to 1107741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1107741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1107741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1107741 fall under?
The 1107741 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1107741 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1107741 you can contact the distributor directly for product support, shipping queries etc.
Is the 1107741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1107741 have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1107741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1107741 often in real-time on the comparison pages.
What if I can't find stock of 1107741?
You can fill out our help required form which you can use to request a quote for 1107741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.