Status: | Unknown |
---|---|
Series: | 1107254 Series |
RoHS: | Unknown |
No. of Contacts | 28Contacts |
---|---|
Connector Type | Adaptor |
Pitch Spacing | 2.54mm |
Product Range | 1107254 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Pin Format | DIP |
Row Adapted Pitch | 7.62mm |
Adaptor, 0.6" To 0.3", 28Way | Newark Electronics |
IC Socket Adapter DIP, 0.6 (15.24mm) Row Spacing To DIP | Future Electronics |
ADAPTOR, 0.6" TO 0.3", 28WAY | element14 |
Where can I find additional details, specifications and documents for a 1107254-28?
Additional datasheets, footprints and schematics for 1107254-28 are listed on our Part Details page. You can also find images and similar parts to 1107254-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1107254-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1107254-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1107254-28 fall under?
The 1107254-28 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1107254-28 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1107254-28 you can contact the distributor directly for product support, shipping queries etc.
Is the 1107254-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1107254-28 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 1107254-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1107254-28 often in real-time on the comparison pages.
What if I can't find stock of 1107254-28?
You can fill out our help required form which you can use to request a quote for 1107254-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.