Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 1/2 |
MSCP | 0.08 |
Average Bulb Life | 3000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.03A |
External Length / Height | 18mm |
LED / Lamp Size | T-1 1/2 |
Operating life Time | 3000h |
Power Rating | 360mW |
Total Light Output | 0.7lm |
Voltage Rating | 12V |
Voltage Rating VAC | 12V |
LAMP, WEDGE, T1.1/2, 12V, 0.36W | Farnell |
Where can I find additional details, specifications and documents for a 1107-002LF?
Additional datasheets, footprints and schematics for 1107-002LF are listed on our Part Details page. You can also find images and similar parts to 1107-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1107-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1107-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1107-002LF fall under?
The 1107-002LF is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1107-002LF when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1107-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 1107-002LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1107-002LF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1107-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1107-002LF often in real-time on the comparison pages.
What if I can't find stock of 1107-002LF?
You can fill out our help required form which you can use to request a quote for 1107-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.