Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.40
|
35
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$7.68
|
35
in stock
|
Buy Now | |
element14
from US$6.50
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
17
in stock
|
Buy Now | |
Carlton-Bates
from US$1.88
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tip / Nozzle Width | 0.1mm |
---|---|
Tip / Nozzle Style | Conical |
For Use With | CS TCS TC50 SD50 XSTC A245 A545 A718 Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 370°C |
Tip, Soldering Iron, Point | Newark Electronics |
TIP, CS, TCS, TC50, SD50, XSTC, 0.1MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 3.2mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 18.3mm |
Product Range | - |
18.3mm Wide 20.8mm High Rubber Overmold 2-Shot Control Knob M3.2 flatted to M2.5 | Davies Molding 1107 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1107?
Additional datasheets, footprints and schematics for 1107 are listed on our Part Details page. You can also find images and similar parts to 1107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1107 fall under?
The 1107 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 1107 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1107 you can contact the distributor directly for product support, shipping queries etc.
Is the 1107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1107 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1107 often in real-time on the comparison pages.
What if I can't find stock of 1107?
You can fill out our help required form which you can use to request a quote for 1107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.