Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 18.5mm |
Product Range | - |
18.5mm Wide, 18mm High Rubber Overmold Two-Shot Control Knob 6mm x 18 Teeth | Davies Molding 1106WA | RS Americas |
Control Knob, Tpe, Round, 18.5Mm | Newark Electronics |
CONTROL KNOB, TPE, ROUND, 18.5MM | element14 |
Where can I find additional details, specifications and documents for a 1106WA?
Additional datasheets, footprints and schematics for 1106WA are listed on our Part Details page. You can also find images and similar parts to 1106WA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106WA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106WA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106WA fall under?
The 1106WA is listed under Davies Molding LLC Parts.
Can I view similar or alternative parts?
You can view similar parts to 1106WA when available in the Davies Molding LLC Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106WA you can contact the distributor directly for product support, shipping queries etc.
Is the 1106WA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106WA have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1106WA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106WA often in real-time on the comparison pages.
What if I can't find stock of 1106WA?
You can fill out our help required form which you can use to request a quote for 1106WA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.