Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Material | Die Cast Aluminum |
Entry Style | Top & Side |
Länge | 120mm |
Width | 1.693in, 43mm |
Height | 3.071in, 78mm |
長さ | 4.724in |
Locking Device Type | Side Clip |
Locking Device Location | Housing Bottom |
Screw & Hole Thread Size | M32 |
Verpackungsmethode | Box |
Packaging Quantity | 5 |
Accessory Type | Hood |
Sealable | Yes |
Product Size | 8 |
Product Type | Accessory |
Corrosion Protected | No |
Heavy Duty Power Connectors Hd.64.sto-Gr.1.m32G |Amp Te Connectivity 1106470-2 | Newark Electronics |
Heavy Duty Power Connectors HD.64.STO-GR.1.M32G | Rapid Electronics |
TE Connectivity HD.64.STO-GR.1.M32G Heavy Duty Power Con | Distrelec |
Where can I find additional details, specifications and documents for a 1106470-2?
Additional datasheets, footprints and schematics for 1106470-2 are listed on our Part Details page. You can also find images and similar parts to 1106470-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106470-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106470-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106470-2 fall under?
The 1106470-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 1106470-2 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106470-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106470-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106470-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1106470-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106470-2 often in real-time on the comparison pages.
What if I can't find stock of 1106470-2?
You can fill out our help required form which you can use to request a quote for 1106470-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.