Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.58
Color | Gray |
---|---|
Material | Aluminum |
Entry Style | Bottom |
Height | 74mm, 2.913in |
Länge | 73mm |
長さ | 2.874in |
Width | 43mm, 1.69in |
Locking Device Location | Housing Bottom |
Locking Device Type | Side Clip |
Screw & Hole Thread Size | M32 |
Packaging Quantity | 5 |
Verpackungsmethode | Loose Piece |
Connector System | Cable-to-Cable |
Product Size | 4 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Product Type | Accessory |
Accessory Type | Hood |
Corrosion Protected | No |
Hd.24.kdo-Lb.1.m32G |Amp Te Connectivity 1106432-5 | Newark Electronics |
Heavy Duty Power Connectors HD.24.KDO-LB.1.M32G | Rapid Electronics |
TE Connectivity HD.24.KDO-LB.1.M32G Heavy Duty Power Con | Distrelec |
HEAVY DUTY HOODS - HOUSINGS - BASES | Farnell |
Where can I find additional details, specifications and documents for a 1106432-5?
Additional datasheets, footprints and schematics for 1106432-5 are listed on our Part Details page. You can also find images and similar parts to 1106432-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106432-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106432-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106432-5 fall under?
The 1106432-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 1106432-5 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106432-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106432-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106432-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1106432-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106432-5 often in real-time on the comparison pages.
What if I can't find stock of 1106432-5?
You can fill out our help required form which you can use to request a quote for 1106432-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.