Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Entry Style | Top & Side |
---|---|
Color | Black |
Material | Die Cast Aluminum |
Height | 2.75in, 70mm |
Width | 43mm, 1.689in |
長さ | 2.907in |
Länge | 74mm |
Locking Device Type | Side Clip |
Locking Device Location | Housing Bottom |
Screw & Hole Thread Size | M32 |
Packaging Quantity | 5 |
Verpackungsmethode | Loose Piece |
Product Type | Accessory |
Product Size | 3 |
Sealable | Yes |
Accessory Type | Hood |
Corrosion Protected | Yes |
Connector, Power, Heavy Duty, HD-K.16.STO.1.M32.G | TE Connectivity 1106423-3 | RS Americas |
Connector Accessories Hood Die Cast Aluminum | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1106423-3?
Additional datasheets, footprints and schematics for 1106423-3 are listed on our Part Details page. You can also find images and similar parts to 1106423-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106423-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106423-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106423-3 fall under?
The 1106423-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 1106423-3 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106423-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106423-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106423-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Boersig and Farnell have stock available or on a lead time for 1106423-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106423-3 often in real-time on the comparison pages.
What if I can't find stock of 1106423-3?
You can fill out our help required form which you can use to request a quote for 1106423-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.