Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Housing |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 3 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
Colour | Silver Grey |
Material | Aluminium Die-cast |
Thread Size | M25 |
HOUSING, SIZE 3, SIDE ENTRY, M25 | element14 |
Connector Accessories Housing Die Cast Aluminum Silver Gray Finish | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1106418-2?
Additional datasheets, footprints and schematics for 1106418-2 are listed on our Part Details page. You can also find images and similar parts to 1106418-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106418-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106418-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106418-2 fall under?
The 1106418-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1106418-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106418-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106418-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106418-2 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 1106418-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106418-2 often in real-time on the comparison pages.
What if I can't find stock of 1106418-2?
You can fill out our help required form which you can use to request a quote for 1106418-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.