Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.88
|
No stock
|
Buy Now | |
Distrelec
from US$37.25
|
854
in stock
|
Buy Now | |
Newark Electronics
from US$27.54
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$42.15
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$30.60
|
63
in stock
|
Buy Now | |
element14
from US$37.00
|
-
|
Buy Now | |
Farnell
from US$11.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 2 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
Colour | Silver Grey |
Material | Aluminium Die-cast Alloy |
Thread Size | M20 |
TE Connectivity HA.10.SG-LB.2.M20.Z | Distrelec |
Ha.10.sg-Lb.2.m20.z |Amp Te Connectivity 1106410-2 | Newark Electronics |
HD Power Conn Size 2 Housing Silver Gray | Rapid Electronics |
HD Connector, Hsing HA.10.SG-LB.2.M20.G | RS |
HOUSING, SIZE 2, SIDE ENTRY, M20 | element14 |
Connector Accessories Housing Die Cast Aluminum Silver Gray Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1106410-2?
Additional datasheets, footprints and schematics for 1106410-2 are listed on our Part Details page. You can also find images and similar parts to 1106410-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106410-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106410-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106410-2 fall under?
The 1106410-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1106410-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106410-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106410-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106410-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 1106410-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106410-2 often in real-time on the comparison pages.
What if I can't find stock of 1106410-2?
You can fill out our help required form which you can use to request a quote for 1106410-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.