Accessory Type | Hood |
---|---|
For Use With | HTS Connectors |
Connector Shell Size | 1 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
IP / NEMA Rating | IP65 |
Thread Size | M16 |
HEAVY DUTY HOOD, SIDE CLIP, TOP ENTRY | Farnell |
HA.3.STO.1.M16.G ROHS COMPLIANT: YES | Newark Electronics |
Connector Accessories Hood Die Cast Aluminum Silver Gray Finish Loose Piece | Avnet America |
HA.3.STO.1.M16.G | Boersig |
Connector, Power, Heavy Duty, HA.3 HOOD SIZE 1 M16 | Allied Electronics |
Where can I find additional details, specifications and documents for a 1106405-1?
Additional datasheets, footprints and schematics for 1106405-1 are listed on our Part Details page. You can also find images and similar parts to 1106405-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1106405-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1106405-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1106405-1 fall under?
The 1106405-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1106405-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1106405-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1106405-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1106405-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Avnet Europe have stock available or on a lead time for 1106405-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1106405-1 often in real-time on the comparison pages.
What if I can't find stock of 1106405-1?
You can fill out our help required form which you can use to request a quote for 1106405-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.