Status: | Unknown |
---|---|
Series: | Wire Strippers / Cutters |
RoHS: | Unknown |
Prices starting from US$3.40
Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
Stripping Capacity Metric | 0.34mm² to 4mm² |
For Use With | Solid/Stranded & 12/2 14/2 Romex Wires |
Product Range | Wire Strippers / Cutters |
SVHC | No SVHC (15-Jan-2018) |
WIRE STRIPPER/CUTTER, 209.6MM, 22-10AWG | element14 |
Self-Adjusting Wire Stripper/Cutter | Klein Tools 11061 | RS Americas |
Wire Stripper/Cutter, 209.6Mm, 22-10Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | -999 mm |
RoHS: | Unknown |
Lifter Type | Claw Pick-Up Tool |
---|---|
Length | - |
External Diameter | - |
Product Range | -999 mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 11061?
Additional datasheets, footprints and schematics for 11061 are listed on our Part Details page. You can also find images and similar parts to 11061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11061 fall under?
The 11061 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 11061 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11061 you can contact the distributor directly for product support, shipping queries etc.
Is the 11061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11061 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 11061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11061 often in real-time on the comparison pages.
What if I can't find stock of 11061?
You can fill out our help required form which you can use to request a quote for 11061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.