Status: | Unknown |
---|---|
Series: | Klein-Kurve Series |
RoHS: | Unknown |
Stripping Capacity AWG | 18AWG to 8AWG |
---|---|
Stripping Capacity Metric | - |
For Use With | 8-16AWG Solid Wires and 10-18AWG Stranded Wires |
Product Range | Klein-Kurve Series |
SVHC | No SVHC (15-Jan-2018) |
WIRE STRIPPER, 8-16AWG/10-18AWG, 181MM | Farnell |
Where can I find additional details, specifications and documents for a 11054?
Additional datasheets, footprints and schematics for 11054 are listed on our Part Details page. You can also find images and similar parts to 11054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11054 fall under?
The 11054 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 11054 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11054 you can contact the distributor directly for product support, shipping queries etc.
Is the 11054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11054 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for 11054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11054 often in real-time on the comparison pages.
What if I can't find stock of 11054?
You can fill out our help required form which you can use to request a quote for 11054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.