11050 RF / Coaxial Connectors & Accessories by Amphenol

BULKHEAD ADAPTER, HN JACK-HN JACK

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.60


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.60
97
Buy Now
Logo for RS Americas RS Americas US$4.62
1
Buy Now
Logo for Newark Electronics Newark Electronics US$170.29
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Convert From Coax Type HN
Convert From Gender Jack
Convert To Coax Type HN
Convert To Gender Jack
Adapter Body Style Straight Bulkhead Adapter
Impedance 50ohm
RoHS Compliant Yes

Alternative Descriptions

RF/Coaxial Connector Adapter | Farnell Contract
Bulkhead Adapter, Hn Jack-Hn Jack | Newark Electronics


11050 Tools & Production Supplies by Unknown

CONNECTOR REMOVAL TOOL, (1.0/2.3). MADE IN USA. PKG FOR PEGHOOK.

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

11050 Circuit Protection by Eaton

FUSE LINK,FIT-ALL,TYPE 200,50A,RB,23

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Fuse Link 50A Screw Mount | Avnet America
Specialty Fuses LINK TYP 200,50A,23 | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11050?

Additional datasheets, footprints and schematics for 11050 are listed on our Part Details page. You can also find images and similar parts to 11050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11050 fall under?

The 11050 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.

Can I view similar or alternative parts?

You can view similar parts to 11050 when available in the RF Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11050 you can contact the distributor directly for product support, shipping queries etc.

Is the 11050 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 11050 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Farnell Contract, Newark Electronics and Avnet America have stock available or on a lead time for 11050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11050 often in real-time on the comparison pages.

What if I can't find stock of 11050?

You can fill out our help required form which you can use to request a quote for 11050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay