Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reduction Ratio | 200 |
---|---|
Output Shaft Material | Stainless Steel |
Input Speed | 5000rpm |
Continuous Torque Max | 0.6N-m |
Efficiency | 59% |
Gearhead Length | 28.1mm |
Product Range | - |
Constant Torque | 0.6N-m |
External Diameter | 40mm |
External Length / Height | 73mm |
Fixing Centres | 30.5mm |
Fixing Hole Diameter | 2.6mm |
Flange Length | 38mm |
Flange Width | 38mm |
Peak Torque | 1.8N-m |
Shaft Diameter | 6mm |
Shaft Length | 15mm |
Gearhead, Spur, 200:1, Stainless Steel, 5000 Rpm, 0.6 N-M, 59 %, 28.1 Mm Rohs Compliant: Yes |Maxon Motor 110457 | Newark Electronics |
GEARBOX, 200:1 RATIO | element14 |
GEARBOX, 200: 1 RATIO | Farnell |
Where can I find additional details, specifications and documents for a 110457?
Additional datasheets, footprints and schematics for 110457 are listed on our Part Details page. You can also find images and similar parts to 110457 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110457 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110457 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110457 fall under?
The 110457 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 110457 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110457 you can contact the distributor directly for product support, shipping queries etc.
Is the 110457 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110457 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 110457.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110457 often in real-time on the comparison pages.
What if I can't find stock of 110457?
You can fill out our help required form which you can use to request a quote for 110457 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.