Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reduction Ratio | 60 |
---|---|
Output Shaft Material | Stainless Steel |
Input Speed | 5000rpm |
Continuous Torque Max | 0.3N-m |
Efficiency | 66% |
Gearhead Length | 25.6mm |
Product Range | - |
Constant Torque | 0.3N-m |
External Diameter | 40mm |
External Length / Height | 70mm |
Fixing Centres | 30.5mm |
Fixing Hole Diameter | 2.6mm |
Flange Length | 38mm |
Flange Width | 38mm |
Peak Torque | 0.9N-m |
Shaft Diameter | 6mm |
Shaft Length | 15mm |
Gearhead, Spur, 60:1, Stainless Steel, 5000 Rpm, 0.3 N-M, 66 %, 25.6 Mm Rohs Compliant: Yes |Maxon Motor 110455 | Newark Electronics |
GEARBOX, 60:1 RATIO | element14 |
GEARBOX, 60: 1 RATIO | Farnell |
Where can I find additional details, specifications and documents for a 110455?
Additional datasheets, footprints and schematics for 110455 are listed on our Part Details page. You can also find images and similar parts to 110455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110455 fall under?
The 110455 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 110455 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110455 you can contact the distributor directly for product support, shipping queries etc.
Is the 110455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110455 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 110455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110455 often in real-time on the comparison pages.
What if I can't find stock of 110455?
You can fill out our help required form which you can use to request a quote for 110455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.