Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
49
in stock
|
Buy Now | |
RS Americas
from US$0.0240
|
14,540
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
49
in stock
|
Buy Now | |
element14
from US$2.14
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
10
in stock
|
Buy Now | |
RS
from US$248.58
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 6AWG |
Pitch Spacing | 11.11mm |
Rated Current | 65A |
Rated Voltage | 600V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.4mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 29.2mm |
Product Range | - |
Control Knob, Tpe, Round, 29.2Mm | Newark Electronics |
CONTROL KNOB, TPE, ROUND, 29.2MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 193.7mm |
---|---|
For Use With | BX Cable, Sheet Metal, Steel Strapping & Bundling Wire |
Blade Edge | Shear |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1104?
Additional datasheets, footprints and schematics for 1104 are listed on our Part Details page. You can also find images and similar parts to 1104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1104 fall under?
The 1104 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1104 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1104 you can contact the distributor directly for product support, shipping queries etc.
Is the 1104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1104 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1104 often in real-time on the comparison pages.
What if I can't find stock of 1104?
You can fill out our help required form which you can use to request a quote for 1104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.