Status: | Unknown |
---|---|
Series: | HC26 Power4Net Series |
RoHS: | Compliant |
Prices starting from US$55.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$104.10
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$56.98
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$66.08
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$60.10
|
37
in stock
|
Buy Now | |
Farnell
from US$68.41
|
30
in stock
|
Buy Now | |
Avnet America
from US$55.26
|
-
|
Buy Now | |
element14
from US$62.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HC26 Power4Net Series |
---|---|
Shell Type | Split Shell Straight Plug |
For Use With | HC26 Power4Net Inserts |
Connector Body Material | Zinc Body |
Shell Finish | Nickel |
RoHS Compliant | Yes |
Hc26.coupling Housing 180-Metal |Amp Te Connectivity 1103439-1 | Newark Electronics |
HD Power Conn HC26.Coupling Housing 180-metal | Rapid Electronics |
TE Connectivity HC26.Coupling Housing 180-metal Heavy Du | Distrelec |
CIR HOUSING, COUPLING HC26, 180 MATEL | Farnell |
AMP1103439-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1103439-1?
Additional datasheets, footprints and schematics for 1103439-1 are listed on our Part Details page. You can also find images and similar parts to 1103439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1103439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103439-1 fall under?
The 1103439-1 is listed under Connectors > Circular Connectors & Components > Circular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1103439-1 when available in the Circular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103439-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1103439-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1103439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103439-1 often in real-time on the comparison pages.
What if I can't find stock of 1103439-1?
You can fill out our help required form which you can use to request a quote for 1103439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.