Prices starting from US$21.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$21.67 |
261
|
Buy Now | |
Newark Electronics | US$31.11 |
261
|
Buy Now | |
Rapid Electronics | US$22.36 |
261
|
Buy Now | |
Chip One Stop | US$23.90 |
261
|
Buy Now | |
Farnell | US$28.28 |
210
|
Buy Now | |
Heilind Electronics | US$29.66 |
150
|
Buy Now | |
Heilind Electronics Asia | US$29.66 |
50
|
Buy Now | |
Avnet America | US$23.45 |
-
|
Buy Now | |
TTI Europe | US$21.24 |
-
|
Buy Now |
Seal Type | O-Ring |
---|---|
Number of Positions | 12 |
Reverse Gender | Standard |
Contact Protection | With |
Housing Material | Zinc Alloy |
Shell Size | M26 |
Housing Plating Material | Nickel |
Body Orientation | Straight |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Screw & Hole Thread Size | M26x1,5 |
Mating Alignment Type | Keyed, Polarization |
Mating Retention | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Comment | See drawing for additional product information., Inserts sold separately. |
For Use With | Power4Net |
Packaging Quantity | 40 |
Packaging Method | Carton |
Shell Type | Metal |
Housing Type | Plug |
Product Type | Housing |
Sealable | Yes |
Contact Type | Pin |
Shielded | No |
Hd Power Conn Bulkhead Housng Assy Design Metal |Amp Te Connectivity 1103436-1 | Newark Electronics |
HD Power Conn BULKHEAD HOUSNG ASSY DESIGN METAL | Rapid Electronics |
TE Connectivity HC26.Base Housing-metal Heavy Duty Power | Distrelec |
HC26.BASE HOUSING-METAL | Farnell |
BULKHEAD HOUSING ASSY SERIES HC26, DESIGN METAL | Heilind Electronics |
AMP1103436-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1103436-1?
Additional datasheets, footprints and schematics for 1103436-1 are listed on our Part Details page. You can also find images and similar parts to 1103436-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103436-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1103436-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103436-1 fall under?
The 1103436-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1103436-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103436-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103436-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1103436-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1103436-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103436-1 often in real-time on the comparison pages.
What if I can't find stock of 1103436-1?
You can fill out our help required form which you can use to request a quote for 1103436-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.