1103427-2 Part Information
Details for 1103427-2 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Contact Inserts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.5900 |
10 | 9.6400 |
25 | 9.4000 |
100 | 8.1900 |
250 | 7.4700 |
500 | 6.9800 |
Stock Information
Details
Part Downloads
Part Specifications
Color | Gray |
Insert Style | Socket |
Material | PBT GF10 |
Contact Configuration | Crimp Terminal |
Pole Configuration | 4 |
Wire Size | 28 – 22AWG, .08 – .4mm² |
For Use with Series | Circular Hybrid |
Comment | Contacts sold separately., For wire shielding diameter 5.0 (.196)., See drawing for additional product information. |
Packaging Quantity | 40 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Insert |
Alternative Part Descriptions
- CIRCULAR INSERT, SOCKET, 4 POSITION, CRIMP; Product Range:HC.26, Power4Net Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:HC26 Power4Net Housings RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1103427-2?
Additional datasheets, footprints and schematics for 1103427-2 are listed in our Part Details tab. You can also find the 1103427-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103427-2 in the Pricing & Inventory tab next to part details. You can view 1103427-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103427-2 fall under?
The 1103427-2 is listed under Connectors > Circular Connectors > Circular Connector Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1103427-2 when available in the Circular Connector Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103427-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103427-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1103427-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1103427-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103427-2 often in real-time on the comparison pages.
What if I can't find stock of 1103427-2?
You can fill out our help required form which you can use to request a quote for 1103427-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.