Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.35
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$11.18
|
405
in stock
|
Buy Now | |
Rapid Electronics
from US$9.59
|
405
in stock
|
Buy Now | |
Chip One Stop
from US$6.54
|
405
in stock
|
Buy Now | |
Farnell
from US$13.83
|
335
in stock
|
Buy Now | |
TE Store
from US$19.70
|
156
in stock
|
Buy Now | |
Heilind Electronics
from US$9.68
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.68
|
10
in stock
|
Buy Now | |
Avnet America
from US$7.66
|
-
|
Buy Now | |
element14
from US$8.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | PBT GF10 |
Insert Style | Socket |
Number of Positions | 4 |
Pole Configuration | 4 |
Contact Configuration | Crimp Terminal |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Connector Mounting Type | Motor |
For Use with Series | Circular Hybrid |
Comment | Contacts sold separately., See drawing for additional product information., For wire shielding diameter 4.2 (.165). |
Packaging Quantity | 40 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Insert |
Sealable | Yes |
Operating Temperature Range | -85 – 500°F, -40 – 85°C |
Hd Power Conn Female Insert, Crimp 4-Pos. 22Df |Amp Te Connectivity 1103427-1 | Newark Electronics |
HD Power Conn FEMALE INSERT CRIMP 4-POS. 22DF | Rapid Electronics |
TE Connectivity Connector Circular Insert Straight Polybutylene Terephthalate Gray Carton | Distrelec |
HC26.BU.4.C.4,4 | Farnell |
HC26.Bu.4.C.4,4 Circular Connector Insert Type: Socket Pole Configuration: 4 Number of Positions: 4 Connector Mounting Type: Cable Mount (Free-Hanging) Operating Temperature Range: -85 – 500 °F Socket 4 Cable Mount (Free-Hanging) | Circular Connector Contact Insert | Part Number: 1103427-1 | Internal Number: 1103427-1 | TE Connectivity | TE Store |
FEMALE INSERT, CRIMP, 4-POS., 22DF CONTACTS | Heilind Electronics |
Connector Accessories Insert F 4POS Polybutylene Terephthalate Gray Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1103427-1?
Additional datasheets, footprints and schematics for 1103427-1 are listed on our Part Details page. You can also find images and similar parts to 1103427-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103427-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1103427-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103427-1 fall under?
The 1103427-1 is listed under Connectors > Circular Connectors > Circular Connector Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1103427-1 when available in the Circular Connector Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103427-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103427-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1103427-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1103427-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103427-1 often in real-time on the comparison pages.
What if I can't find stock of 1103427-1?
You can fill out our help required form which you can use to request a quote for 1103427-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.