Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.93
|
6,160
in stock
|
Buy Now | |
Newark Electronics
from US$13.33
|
6,160
in stock
|
Buy Now | |
Rapid Electronics
from US$11.53
|
6,160
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
6,160
in stock
|
Buy Now | |
Farnell
from US$13.31
|
4,929
in stock
|
Buy Now | |
Heilind Electronics
from US$13.03
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.03
|
1,250
in stock
|
Buy Now | |
TE Store
from US$27.11
|
158
in stock
|
Buy Now | |
Avnet America
from US$10.30
|
-
|
Buy Now | |
RS Americas
from US$18.92
|
-
|
Buy Now | |
Boersig
from US$11.96
|
-
|
Buy Now |
Material | PBT GF10 |
---|---|
Insert Style | Pin |
Color | Gray |
Contact Configuration | Crimp Terminal |
Pole Configuration | 4 |
Wire Size | .08 – .4mm², 28 – 22AWG |
For Use with Series | Motorman |
Packaging Quantity | 40 |
Packaging Method | Carton |
Product Type | Insert |
Connector & Contact Terminates To | Wire & Cable |
Hd Power Conn Male Insert, Crimp 4-Pos. 22Df |Amp Te Connectivity 1103426-2 | Newark Electronics |
TE Connectivity HMX.4/0.Bu.S | Rapid Electronics |
TE Connectivity Conn Circular PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Carton | Distrelec |
CIRCULAR CONTACTS | Farnell |
MALE INSERT, CRIMP, 4-POS. 22DF CONTACTS Circular Connector Insert Type: Pin Pole Configuration: 4 Connector System: Wire-to-Wire Number of Positions: 4 Connector Mounting Type: Cable Mount (Free-Hanging) Pin 4 Wire-to-Wire | Circular Connector Contact Insert | Part Number: 1103426-2 | Internal Number: 1103426-2 | TE Connectivity | TE Store |
Heavy Duty Power Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 1103426-2?
Additional datasheets, footprints and schematics for 1103426-2 are listed on our Part Details page. You can also find images and similar parts to 1103426-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103426-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1103426-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103426-2 fall under?
The 1103426-2 is listed under Connectors > Circular Connectors > Circular Connector Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1103426-2 when available in the Circular Connector Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103426-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103426-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1103426-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1103426-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103426-2 often in real-time on the comparison pages.
What if I can't find stock of 1103426-2?
You can fill out our help required form which you can use to request a quote for 1103426-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.