Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Style | Pin |
---|---|
Material | PBT GF10 |
Color | Gray |
Contact Configuration | Crimp Terminal |
Pole Configuration | 4 |
Wire Size | .08 – .4mm², 28 – 22AWG |
For Use with Series | Power4Net |
Comment | See drawing for additional product information., Contacts sold separately. |
Packaging Quantity | 40 |
Packaging Method | Carton |
Product Type | Insert |
Connector & Contact Terminates To | Wire & Cable |
Male Insert, Crimp, 4-Pos. 22Df Contacts |Amp Te Connectivity 1103426-1 | Newark Electronics |
AMP1103426-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1103426-1?
Additional datasheets, footprints and schematics for 1103426-1 are listed on our Part Details page. You can also find images and similar parts to 1103426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1103426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103426-1 fall under?
The 1103426-1 is listed under Connectors > Circular Connectors > Circular Connector Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1103426-1 when available in the Circular Connector Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1103426-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1103426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103426-1 often in real-time on the comparison pages.
What if I can't find stock of 1103426-1?
You can fill out our help required form which you can use to request a quote for 1103426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.