110340 Robotics by Maxon Motor

GEARHEAD PLANETARY 370:1 RATIO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$157.17

Distributor Stock
Logo for Farnell
Farnell
from US$157.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$157.22
-
Buy Now
Logo for element14
element14
from US$189.53
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Reduction Ratio 370
Output Shaft Material Stainless Steel
Input Speed 6000rpm
Continuous Torque Max 1N-m
Efficiency 49%
Gearhead Length 45.8mm
Product Range -
Constant Torque 1N-m
External Diameter 22mm
Overall Length 77.7mm
Peak Torque 1.6N-m
Shaft Diameter 4mm
Shaft Length 9.1mm

Alternative Descriptions

Gearhead, Planetary, 370:1, Stainless Steel, 6000 Rpm, 1 N-M, 49 %, 45.8 Mm Rohs Compliant: Yes |Maxon Motor 110340 | Newark Electronics
GEARHEAD, PLANETARY, 370: 1 RATIO | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110340?

Additional datasheets, footprints and schematics for 110340 are listed on our Part Details page. You can also find images and similar parts to 110340 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110340 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110340 fall under?

The 110340 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 110340 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110340 you can contact the distributor directly for product support, shipping queries etc.

Is the 110340 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110340 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 110340.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110340 often in real-time on the comparison pages.

What if I can't find stock of 110340?

You can fill out our help required form which you can use to request a quote for 110340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay