Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11033273-00 |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MBSPP |
Electrical Connection | Packard |
Dimensions | .94 x .94 x 3.23in, 24 x 24 x 82mm |
Supply Voltage | 9 – 30V |
Accuracy | Down to ± .1% FSO |
Overpressure | 3X Rated |
Output/Span | 4 – 20 mA |
Options | No Snubber, Adhesive Label |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Pressure | .14bar |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR U5254-000002-.14BG | Sager |
Where can I find additional details, specifications and documents for a 11033273-00?
Additional datasheets, footprints and schematics for 11033273-00 are listed on our Part Details page. You can also find images and similar parts to 11033273-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11033273-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11033273-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11033273-00 fall under?
The 11033273-00 is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to 11033273-00 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11033273-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11033273-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11033273-00 have stock available?
Authorised distributors including Richardson RFPD and Sager have stock available or on a lead time for 11033273-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11033273-00 often in real-time on the comparison pages.
What if I can't find stock of 11033273-00?
You can fill out our help required form which you can use to request a quote for 11033273-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.