Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reduction Ratio | 84 |
---|---|
Output Shaft Material | Stainless Steel |
Input Speed | 8000rpm |
Continuous Torque Max | 0.2N-m |
Efficiency | 73% |
Gearhead Length | 22.7mm |
Product Range | - |
Constant Torque | 0.2N-m |
External Diameter | 16mm |
External Length / Height | 48.1mm |
Height | 48.1mm |
Peak Torque | 0.3N-m |
Shaft Diameter | 3mm |
Shaft Length | 8mm |
Planetary gearbox,84:1 16mm dia | RS |
Gearhead, Planetary, 84:1, Stainless Steel, 8000 Rpm, 0.2 N-M, 73 %, 22.7 Mm Rohs Compliant: Yes |Maxon Motor 110323 | Newark Electronics |
GEARHEAD, PLANETARY, 84: 1 RATIO | Farnell |
Where can I find additional details, specifications and documents for a 110323?
Additional datasheets, footprints and schematics for 110323 are listed on our Part Details page. You can also find images and similar parts to 110323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110323 fall under?
The 110323 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 110323 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110323 you can contact the distributor directly for product support, shipping queries etc.
Is the 110323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110323 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 110323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110323 often in real-time on the comparison pages.
What if I can't find stock of 110323?
You can fill out our help required form which you can use to request a quote for 110323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.