11032254-00 Photo Optic Sensors by TE Connectivity

EMITTER 660/940NM 1 2

Status: Active
Series: -
RoHS: Unknown
Aliases: 11032254-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.86

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$7.50
429
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$7.75
372
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$7.75
124
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.36
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.86
-
Buy Now
Logo for Sager
Sager
from US$7.08
-
Buy Now

Specifications

Dimensions MM 4.4 x 5.1 x 1.9
Accuracy Sensor Dependent
Range 660 nm / 940 nm
Package Lead Frame
Sensor Type Photo Optic Components
Operating Temperature Range -13 – 176°F, -25 – 80°C

Compatible Parts


Alternative Descriptions

EMITTER 660/940NM 1 2 | Heilind Electronics
EMITTER 660/940NM 12 | Avnet America
OPTICAL SENSOR | Richardson RFPD
Biometric Sensors EMITTER 660/940NM Lead Frame | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11032254-00?

Additional datasheets, footprints and schematics for 11032254-00 are listed on our Part Details page. You can also find images and similar parts to 11032254-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11032254-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11032254-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11032254-00 fall under?

The 11032254-00 is listed under Sensors > Photo Optic Sensors.

Can I view similar or alternative parts?

You can view similar parts to 11032254-00 when available in the Photo Optic Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11032254-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11032254-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11032254-00 have stock available?

Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, Avnet America and TTI Europe have stock available or on a lead time for 11032254-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11032254-00 often in real-time on the comparison pages.

What if I can't find stock of 11032254-00?

You can fill out our help required form which you can use to request a quote for 11032254-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay