11031852-00 Temperature Sensors by TE Connectivity

PRECISION GLASS NTC THERMISTOR

Status: Active
Series: -
RoHS: Unknown
Aliases: 11031852-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,638.98

Distributor Stock
Logo for RS Americas
RS Americas
from US$1,638.98
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 65mm
Wire/Cladding Connection 32 AWG (.2mm) Gold Plated Dumet wire
Package Glass Radial Discrete
Sensor Type Glass Encapsulated NTC Thermistor
Tolerance β-Value ±0.8%
25/85 Beta Value 3978K
Temperature Accuracy ± .2 from 0 – 70°C
Maximum Temperature 150°C, 302°F
Ambient Temperature Range -55 – 150°C
抵抗の参照温度 25°C
Resistance (at Tref) 6kΩ

Alternative Descriptions

55017-BP GEM THERM | TE Connectivity 11031852-00 | RS Americas
55017-BP GEM THERM | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors NTC THERM RDL GLS 6K 55017-BP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11031852-00?

Additional datasheets, footprints and schematics for 11031852-00 are listed on our Part Details page. You can also find images and similar parts to 11031852-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11031852-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11031852-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11031852-00 fall under?

The 11031852-00 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to 11031852-00 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11031852-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11031852-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11031852-00 have stock available?

Authorised distributors including RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 11031852-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11031852-00 often in real-time on the comparison pages.

What if I can't find stock of 11031852-00?

You can fill out our help required form which you can use to request a quote for 11031852-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay