110315 Robotics by Maxon Motor

GEARHEAD PLANETARY 13MM 67/1

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.41

Distributor Stock
Logo for RS
RS
from US$107.54
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$79.41
-
Buy Now

Specifications

Reduction Ratio 67
Output Shaft Material Stainless Steel
Input Speed 8000rpm
Continuous Torque Max 0.3N-m
Efficiency 75%
Gearhead Length 23.7mm
Product Range -
Constant Torque 0.3N-m
External Diameter 13mm
Overall Length 24mm
Peak Torque 0.45N-m
Shaft Diameter 3mm
Shaft Length 11mm

Alternative Descriptions

Planetary gearbox,67:1 13mm dia | RS
GEARHEAD, PLANETARY, 13MM, 67/1 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110315?

Additional datasheets, footprints and schematics for 110315 are listed on our Part Details page. You can also find images and similar parts to 110315 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110315 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110315 fall under?

The 110315 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 110315 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110315 you can contact the distributor directly for product support, shipping queries etc.

Is the 110315 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110315 have stock available?

Authorised distributors including RS and Farnell have stock available or on a lead time for 110315.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110315 often in real-time on the comparison pages.

What if I can't find stock of 110315?

You can fill out our help required form which you can use to request a quote for 110315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay