Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11031226-00 |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Sensor Type | Epoxy Coated NTC Thermistor |
Tolerance β-Value | ±0.8% |
25/85 Beta Value | 3978K |
Ambient Temperature Range | -40 – 100°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Resistance (at Tref) | 3kΩ |
Maximum Temperature | 150°C, 302°F |
抵抗の参照温度 | 25°C |
44105 Therm,ptfe Encapsulate/Snap Pack |Te Connectivity Sensors 11031226-00 | Newark Electronics |
44105 THERM, TEF ENCAPSULATED | TE Connectivity 11031226-00 | RS Americas |
44105 THERM,TEF ENCAPSULATED | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 11031226-00?
Additional datasheets, footprints and schematics for 11031226-00 are listed on our Part Details page. You can also find images and similar parts to 11031226-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11031226-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11031226-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11031226-00 fall under?
The 11031226-00 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to 11031226-00 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11031226-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11031226-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11031226-00 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Richardson RFPD have stock available or on a lead time for 11031226-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11031226-00 often in real-time on the comparison pages.
What if I can't find stock of 11031226-00?
You can fill out our help required form which you can use to request a quote for 11031226-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.