Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reduction Ratio | - |
---|---|
Output Shaft Material | Stainless Steel |
Input Speed | 8000rpm |
Continuous Torque Max | 0.1N-m |
Efficiency | 55% |
Gearhead Length | 26.6mm |
Product Range | - |
External Diameter | 10mm |
No. of Shafts | 1 |
Operating Temperature Max | 65°C |
Operating Temperature Min | -15°C |
Peak Torque | 0.1N-m |
Shaft Diameter | 2mm |
Shaft Length | 3.9mm |
GP type planetary gearhead,10mm 1024:1 | RS |
GEARHEAD, PLANETARY, 1024: 1 | Farnell |
Where can I find additional details, specifications and documents for a 110312?
Additional datasheets, footprints and schematics for 110312 are listed on our Part Details page. You can also find images and similar parts to 110312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110312 fall under?
The 110312 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 110312 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110312 you can contact the distributor directly for product support, shipping queries etc.
Is the 110312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110312 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 110312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110312 often in real-time on the comparison pages.
What if I can't find stock of 110312?
You can fill out our help required form which you can use to request a quote for 110312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.